Metcal Soldering, Desoldering, Rework Products STTC-140

Description
CONICAL (STTC), 30 BENT, NARROW,
Request a Quote Datasheet
Description
CONICAL (STTC), 30 BENT, NARROW,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-140-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-140-ND
Soldering, Desoldering, Rework Products 5358-STTC-140-ND
CONICAL (STTC), 30 BENT, NARROW,

CONICAL (STTC), 30 BENT, NARROW,

Buy Now Datasheet
Soldering Iron Tips - 4134696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
4134696
Soldering Iron Tips 4134696
MX500S cartridge 30deg conical tip,0.4mm

MX500S cartridge 30deg conical tip,0.4mm

Supplier's Site
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal - 76K2464 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal
76K2464
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal 76K2464
TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, Bent, 0.4 Mm Rohs Compliant Metcal - 14J9198 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, Bent, 0.4 Mm Rohs Compliant Metcal
14J9198
Soldering Iron Tip, Conical, Bent, 0.4 Mm Rohs Compliant Metcal 14J9198
Soldering Iron Tip, Conical, Bent, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, Bent, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-140 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width - STTC-140 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-140 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width
STTC-140
Metcal Smartheat Soldering Cartridge STTC-140 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width STTC-140
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-140-ND 4134696 76K2464 STTC-140
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-140 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 2552762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
CNC Stud Welding System -  - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Input Phase Single Phase Power
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details