OK International Soldering, Desoldering, Rework Products STTC-136

Description
CHISEL (STTC), (W X L) 2.5 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 2.5 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-136-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-136-ND
Soldering, Desoldering, Rework Products 5358-STTC-136-ND
CHISEL (STTC), (W X L) 2.5 MM X

CHISEL (STTC), (W X L) 2.5 MM X

Buy Now Datasheet
OKi STTC-136, 30° Chisel Solder Tip 2.5 mm x 9.9 mm - STTC-136 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-136, 30° Chisel Solder Tip 2.5 mm x 9.9 mm
STTC-136
OKi STTC-136, 30° Chisel Solder Tip 2.5 mm x 9.9 mm STTC-136
OKi Metcal STTC-136 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 2.5 mm x 9.9 mm.

OKi Metcal STTC-136 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 2.5 mm x 9.9 mm.

Supplier's Site
Soldering Iron Tips - 2893135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2893135
Soldering Iron Tips 2893135
MX500S cartridge 30 deg chisel tip,2.4mm

MX500S cartridge 30 deg chisel tip,2.4mm

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-136 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width - STTC-136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-136 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width
STTC-136
Metcal Smartheat Soldering Cartridge STTC-136 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width STTC-136
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 76K2462 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal
76K2462
Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal 76K2462
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:9.9mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:9.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Metcal - 14J9195 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Metcal
14J9195
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Metcal 14J9195
Soldering Iron Tip, Chisel, 2.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 2.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Ellsworth Adhesives RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-136-ND STTC-136 2893135 STTC-136 76K2462
Product Name Soldering, Desoldering, Rework Products OKi STTC-136, 30° Chisel Solder Tip 2.5 mm x 9.9 mm Soldering Iron Tips Metcal Smartheat Soldering Cartridge STTC-136 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Module Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details