ITW Chemtronics Chemtronics Soder-Wick SW160 White No Clean Flux Core Desoldering Wick or Braid SW16015 - 5 ft Length - 0.03 in Diameter SW16015

Description
The Chemtronics Soder-Wick SW160 white no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.
Description
The Chemtronics Soder-Wick SW160 white no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Soder-Wick SW160 White No Clean Flux Core Desoldering Wick or Braid SW16015 - 5 ft Length - 0.03 in Diameter - SW16015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick SW160 White No Clean Flux Core Desoldering Wick or Braid SW16015 - 5 ft Length - 0.03 in Diameter
SW16015
Chemtronics Soder-Wick SW160 White No Clean Flux Core Desoldering Wick or Braid SW16015 - 5 ft Length - 0.03 in Diameter SW16015
The Chemtronics Soder-Wick SW160 white no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick SW160 white no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number SW16015
Product Name Chemtronics Soder-Wick SW160 White No Clean Flux Core Desoldering Wick or Braid SW16015 - 5 ft Length - 0.03 in Diameter
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 200 amps
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details