OK International Tip Cartridge, Soldering, Blade, 0.81In; Tip / Nozzle Width Metcal TATC-604

Description
TIP CARTRIDGE, SOLDERING, BLADE, 0.81IN; Tip / Nozzle Width:20.57mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, BLADE, 0.81IN; Tip / Nozzle Width:20.57mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Blade, 0.81In; Tip / Nozzle Width Metcal - 76K2486 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Blade, 0.81In; Tip / Nozzle Width Metcal
76K2486
Tip Cartridge, Soldering, Blade, 0.81In; Tip / Nozzle Width Metcal 76K2486
TIP CARTRIDGE, SOLDERING, BLADE, 0.81IN; Tip / Nozzle Width:20.57mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, BLADE, 0.81IN; Tip / Nozzle Width:20.57mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Talon Cartridges TATC-604 - Blade Tip - 0.33 in Tip Length - 0.81 in Tip Width - 0.05 in Thick - TATC-604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Talon Cartridges TATC-604 - Blade Tip - 0.33 in Tip Length - 0.81 in Tip Width - 0.05 in Thick
TATC-604
Metcal Smartheat Talon Cartridges TATC-604 - Blade Tip - 0.33 in Tip Length - 0.81 in Tip Width - 0.05 in Thick TATC-604
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.81 in, length of 0.33 in and thickness of 0.05 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.81 in, length of 0.33 in and thickness of 0.05 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2486 TATC-604
Product Name Tip Cartridge, Soldering, Blade, 0.81In; Tip / Nozzle Width Metcal Metcal Smartheat Talon Cartridges TATC-604 - Blade Tip - 0.33 in Tip Length - 0.81 in Tip Width - 0.05 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631096 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details