OK International Soldering, Desoldering, Rework Products STTC-845

Description
CONICAL (STTC), NARROW, ( X L) 0
Request a Quote Datasheet
Description
CONICAL (STTC), NARROW, ( X L) 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-845-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-845-ND
Soldering, Desoldering, Rework Products 5358-STTC-845-ND
CONICAL (STTC), NARROW, ( X L) 0

CONICAL (STTC), NARROW, ( X L) 0

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-845 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width - METCAL STTC-845 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-845 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width
METCAL STTC-845
Metcal Smartheat Soldering Cartridge STTC-845 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width METCAL STTC-845
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.58 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.58 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Soldering Tip, Conical Sharp, 0.4Mm X 14.7Mm; Tip / Nozzle Width Metcal - 83H6194 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical Sharp, 0.4Mm X 14.7Mm; Tip / Nozzle Width Metcal
83H6194
Soldering Tip, Conical Sharp, 0.4Mm X 14.7Mm; Tip / Nozzle Width Metcal 83H6194
SOLDERING TIP, CONICAL SHARP, 0.4MM X 14.7MM; Tip / Nozzle Width:14.7mm; Tip / Nozzle Style:Conical, Sharp; For Use With:MX-500, MX-5000 & MX-5200 Soldering Systems; Product Range:STTC Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL SHARP, 0.4MM X 14.7MM; Tip / Nozzle Width:14.7mm; Tip / Nozzle Style:Conical, Sharp; For Use With:MX-500, MX-5000 & MX-5200 Soldering Systems; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-845-ND METCAL STTC-845 83H6194
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-845 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width Soldering Tip, Conical Sharp, 0.4Mm X 14.7Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details