OK International Soldering Iron Tips STTC-1173P

Description
CARTRIDGE, KNIFE, 5MM (0.2 IN)
Request a Quote Datasheet
Description
CARTRIDGE, KNIFE, 5MM (0.2 IN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763600
Soldering Iron Tips 2763600
CARTRIDGE, KNIFE, 5MM (0.2 IN)

CARTRIDGE, KNIFE, 5MM (0.2 IN)

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-1173P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-1173P-ND
Soldering, Desoldering, Rework Products 5358-STTC-1173P-ND
KNIFE (STTC), 5.0 MM, 700 SERIES

KNIFE (STTC), 5.0 MM, 700 SERIES

Buy Now Datasheet
Tip, Soldering, Knife, 0.2In; Tip / Nozzle Width Metcal - 77M9254 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Knife, 0.2In; Tip / Nozzle Width Metcal
77M9254
Tip, Soldering, Knife, 0.2In; Tip / Nozzle Width Metcal 77M9254
TIP, SOLDERING, KNIFE, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Knife; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.52" RoHS Compliant: Yes

TIP, SOLDERING, KNIFE, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Knife; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.52" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge STTC-1173P - Knife Tip - 0.52 in Tip Length - 0.2 in Tip Width - STTC-1173P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge STTC-1173P - Knife Tip - 0.52 in Tip Length - 0.2 in Tip Width
STTC-1173P
Metcal Smartheat Rework Cartridge STTC-1173P - Knife Tip - 0.52 in Tip Length - 0.2 in Tip Width STTC-1173P
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.52 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece.

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.52 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763600 5358-STTC-1173P-ND 77M9254 STTC-1173P
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip, Soldering, Knife, 0.2In; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge STTC-1173P - Knife Tip - 0.52 in Tip Length - 0.2 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details