OK International OKi STDC-804L Long Reach Desolder Tip 1 mm x 1.78 mm STDC-804L

Description
OKi Metcal STDC-804L Long Reach Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 800 Series is for high thermal demand and ceramic applications. 1.02 mm.
Request a Quote Datasheet
Description
OKi Metcal STDC-804L Long Reach Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 800 Series is for high thermal demand and ceramic applications. 1.02 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STDC-804L Long Reach Desolder Tip 1 mm x 1.78 mm - STDC-804L - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-804L Long Reach Desolder Tip 1 mm x 1.78 mm
STDC-804L
OKi STDC-804L Long Reach Desolder Tip 1 mm x 1.78 mm STDC-804L
OKi Metcal STDC-804L Long Reach Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 800 Series is for high thermal demand and ceramic applications. 1.02 mm.

OKi Metcal STDC-804L Long Reach Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 800 Series is for high thermal demand and ceramic applications. 1.02 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STDC-804L-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-804L-ND
Soldering, Desoldering, Rework Products 5358-STDC-804L-ND
STDC DESOLDER CARTRIDGE, ID=1.27

STDC DESOLDER CARTRIDGE, ID=1.27

Buy Now Datasheet
Metcal Smartheat Desolder Cartridge STDC-804L - Desolder - Long Reach Tip - 0.83 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width - STDC-804L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-804L - Desolder - Long Reach Tip - 0.83 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width
STDC-804L
Metcal Smartheat Desolder Cartridge STDC-804L - Desolder - Long Reach Tip - 0.83 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width STDC-804L
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.7 (OD) in, length of 0.83 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.7 (OD) in, length of 0.83 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal - 84K0227 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal
84K0227
Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal 84K0227
TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.02mm; Tip / Nozzle Length:21.08mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.02mm; Tip / Nozzle Length:21.08mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes

Supplier's Site
Desoldering, Tip, 1.02Mm,long,800 Series; For Use With Metcal - 06X9675 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, Tip, 1.02Mm,long,800 Series; For Use With Metcal
06X9675
Desoldering, Tip, 1.02Mm,long,800 Series; For Use With Metcal 06X9675
DESOLDERING, TIP, 1.02MM,LONG,800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.02mm; Tip / Nozzle RoHS Compliant: Yes

DESOLDERING, TIP, 1.02MM,LONG,800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.02mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STDC-804L 5358-STDC-804L-ND STDC-804L 84K0227
Product Name OKi STDC-804L Long Reach Desolder Tip 1 mm x 1.78 mm Soldering, Desoldering, Rework Products Metcal Smartheat Desolder Cartridge STDC-804L - Desolder - Long Reach Tip - 0.83 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal
Process Capability Rework / Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Desoldering Nozzles - 2024494 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - ADG35-900P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details