Metcal Soldering, Desoldering, Rework Products STTC-125P

Description
CHISEL (STTC), POWER, (W X L) 1.
Request a Quote Datasheet
Description
CHISEL (STTC), POWER, (W X L) 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-125P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-125P-ND
Soldering, Desoldering, Rework Products 5358-STTC-125P-ND
CHISEL (STTC), POWER, (W X L) 1.

CHISEL (STTC), POWER, (W X L) 1.

Buy Now Datasheet
Soldering Iron Tips - 6124297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124297
Soldering Iron Tips 6124297
Chisel tip, 1.0mm

Chisel tip, 1.0mm

Supplier's Site
OKi STTC-125P, 30° Chisel Solder Tip 1 mm x 6.5 mm - STTC-125P - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-125P, 30° Chisel Solder Tip 1 mm x 6.5 mm
STTC-125P
OKi STTC-125P, 30° Chisel Solder Tip 1 mm x 6.5 mm STTC-125P
OKi Metcal STTC-125P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 1 mm x 6.5 mm.

OKi Metcal STTC-125P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 1 mm x 6.5 mm.

Supplier's Site
Tip, Soldering, 30+ Chisel, 0.04In; Tip / Nozzle Width Metcal - 68K1797 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Chisel, 0.04In; Tip / Nozzle Width Metcal
68K1797
Tip, Soldering, 30+ Chisel, 0.04In; Tip / Nozzle Width Metcal 68K1797
TIP, SOLDERING, 30+ CHISEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.24" RoHS Compliant: Yes

TIP, SOLDERING, 30+ CHISEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.24" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, 30 Chisel, 1 Mm Rohs Compliant Metcal - 15R2457 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 1 Mm Rohs Compliant Metcal
15R2457
Soldering Iron Tip, 30 Chisel, 1 Mm Rohs Compliant Metcal 15R2457
Soldering Iron Tip, 30 Chisel, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, 30 Chisel, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-125P - Chisel Tip - 0.24 in Tip Length - 0.04 in Tip Width - STTC-125P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-125P - Chisel Tip - 0.24 in Tip Length - 0.04 in Tip Width
STTC-125P
Metcal Smartheat Soldering Cartridge STTC-125P - Chisel Tip - 0.24 in Tip Length - 0.04 in Tip Width STTC-125P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-125P-ND 6124297 STTC-125P 68K1797 STTC-125P
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips OKi STTC-125P, 30° Chisel Solder Tip 1 mm x 6.5 mm Tip, Soldering, 30+ Chisel, 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-125P - Chisel Tip - 0.24 in Tip Length - 0.04 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-7CNB5604-ND - DigiKey
Specs
Equipment Type Tip
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details