OK International Tweezer Cartridge,, Conical, 0.015In; Tip / Nozzle Width Metcal TCP-CNP1

Description
TWEEZER CARTRIDGE,, CONICAL, 0.015IN; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:MFR-H4-TW Hand-piece & MFR-HPT Hand-piece; Product Range:-; Tip / Nozzle Length:0.75"; Tip Size 1:0.015; Tip Size 2:0.015 RoHS Compliant: Yes
Datasheet
Description
TWEEZER CARTRIDGE,, CONICAL, 0.015IN; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:MFR-H4-TW Hand-piece & MFR-HPT Hand-piece; Product Range:-; Tip / Nozzle Length:0.75"; Tip Size 1:0.015; Tip Size 2:0.015 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezer Cartridge,, Conical, 0.015In; Tip / Nozzle Width Metcal - 68K5873 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge,, Conical, 0.015In; Tip / Nozzle Width Metcal
68K5873
Tweezer Cartridge,, Conical, 0.015In; Tip / Nozzle Width Metcal 68K5873
TWEEZER CARTRIDGE,, CONICAL, 0.015IN; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:MFR-H4-TW Hand-piece & MFR-HPT Hand-piece; Product Range:-; Tip / Nozzle Length:0.75"; Tip Size 1:0.015; Tip Size 2:0.015 RoHS Compliant: Yes

TWEEZER CARTRIDGE,, CONICAL, 0.015IN; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Conical; For Use With:MFR-H4-TW Hand-piece & MFR-HPT Hand-piece; Product Range:-; Tip / Nozzle Length:0.75"; Tip Size 1:0.015; Tip Size 2:0.015 RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Tweezer Cartridge TCP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width - METCAL TCP-CNP1 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Tweezer Cartridge TCP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width
METCAL TCP-CNP1
Metcal Tweezer Cartridge TCP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width METCAL TCP-CNP1
The Metcal tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.015 in, length of 0.75 in and thickness of. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

The Metcal tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.015 in, length of 0.75 in and thickness of. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 68K5873 METCAL TCP-CNP1
Product Name Tweezer Cartridge,, Conical, 0.015In; Tip / Nozzle Width Metcal Metcal Tweezer Cartridge TCP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115158 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details