OK International Metcal Smartheat Talon Cartridges TATC-601 - Needle Tip - 0.49 in Tip Length - 0.02 in Tip Width - 0.047 in Thick TATC-601

Description
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a needle tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.49 in and thickness of 0.047 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.
Datasheet
Description
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a needle tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.49 in and thickness of 0.047 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Talon Cartridges TATC-601 - Needle Tip - 0.49 in Tip Length - 0.02 in Tip Width - 0.047 in Thick - TATC-601 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Talon Cartridges TATC-601 - Needle Tip - 0.49 in Tip Length - 0.02 in Tip Width - 0.047 in Thick
TATC-601
Metcal Smartheat Talon Cartridges TATC-601 - Needle Tip - 0.49 in Tip Length - 0.02 in Tip Width - 0.047 in Thick TATC-601
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a needle tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.49 in and thickness of 0.047 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a needle tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.49 in and thickness of 0.047 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

Buy Now
Cartridge, Tweezer, Point, 5Mm; Tip / Nozzle Width Metcal - 89Y7658 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge, Tweezer, Point, 5Mm; Tip / Nozzle Width Metcal
89Y7658
Cartridge, Tweezer, Point, 5Mm; Tip / Nozzle Width Metcal 89Y7658
CARTRIDGE, TWEEZER, POINT, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Point; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: NA

CARTRIDGE, TWEEZER, POINT, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Point; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number TATC-601 89Y7658
Product Name Metcal Smartheat Talon Cartridges TATC-601 - Needle Tip - 0.49 in Tip Length - 0.02 in Tip Width - 0.047 in Thick Cartridge, Tweezer, Point, 5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1823821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details