OK International Metcal Smartheat Soldering Cartridge SSC-672A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width SSC-672A

Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Datasheet
Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Cartridge SSC-672A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - SSC-672A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-672A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
SSC-672A
Metcal Smartheat Soldering Cartridge SSC-672A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width SSC-672A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal - 76K2410 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal
76K2410
Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal 76K2410
TIP CARTRIDGE, SOLDER, CHISEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.39" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CHISEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.39" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SSC-672A 76K2410
Product Name Metcal Smartheat Soldering Cartridge SSC-672A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details