OK International Tip Cartridge, Solder, Micro Fine, 1.2Mm; Tip / Nozzle Width Metcal UFTC-7DRH412

Description
TIP CARTRIDGE, SOLDER, MICRO FINE, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, MICRO FINE, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Micro Fine, 1.2Mm; Tip / Nozzle Width Metcal - 19P2173 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Micro Fine, 1.2Mm; Tip / Nozzle Width Metcal
19P2173
Tip Cartridge, Solder, Micro Fine, 1.2Mm; Tip / Nozzle Width Metcal 19P2173
TIP CARTRIDGE, SOLDER, MICRO FINE, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, MICRO FINE, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge UFTC-7DRH412 - Hoof Tip - 0.2 in Tip Length - 0.048 in Tip Width - METCAL UFTC-7DRH412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge UFTC-7DRH412 - Hoof Tip - 0.2 in Tip Length - 0.048 in Tip Width
METCAL UFTC-7DRH412
Metcal Smartheat Soldering Cartridge UFTC-7DRH412 - Hoof Tip - 0.2 in Tip Length - 0.048 in Tip Width METCAL UFTC-7DRH412
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.048 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.048 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 19P2173 METCAL UFTC-7DRH412
Product Name Tip Cartridge, Solder, Micro Fine, 1.2Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge UFTC-7DRH412 - Hoof Tip - 0.2 in Tip Length - 0.048 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795932 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details