OK International Soldering Iron Tips SSC-625A

Description
Tip for SP200 station, 0.8mm, 315degC
Request a Quote Datasheet
Description
Tip for SP200 station, 0.8mm, 315degC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 121725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
121725
Soldering Iron Tips 121725
Tip for SP200 station, 0.8mm, 315degC

Tip for SP200 station, 0.8mm, 315degC

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SSC-625A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-625A-ND
Soldering, Desoldering, Rework Products 5358-SSC-625A-ND
"TIP REPL CHISEL .031"" SP200-600"

"TIP REPL CHISEL .031"" SP200-600"

Buy Now Datasheet
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal - 48F3840 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal
48F3840
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal 48F3840
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.43" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.43" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-625A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width - SSC-625A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-625A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width
SSC-625A
Metcal Smartheat Soldering Cartridge SSC-625A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width SSC-625A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.43 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.43 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 121725 5358-SSC-625A-ND 48F3840 SSC-625A
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-625A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width
Equipment Type Gun / Iron Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631932 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details