Metcal Soldering, Desoldering, Rework Products STTC-036

Description
CHISEL (STTC), (W X L) 2.5 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 2.5 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-036-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-036-ND
Soldering, Desoldering, Rework Products 5358-STTC-036-ND
CHISEL (STTC), (W X L) 2.5 MM X

CHISEL (STTC), (W X L) 2.5 MM X

Buy Now Datasheet
OKi STTC-036, 30° Chisel Solder Tip 2.5 mm x 9.9 mm - STTC-036 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-036, 30° Chisel Solder Tip 2.5 mm x 9.9 mm
STTC-036
OKi STTC-036, 30° Chisel Solder Tip 2.5 mm x 9.9 mm STTC-036
OKi Metcal STTC-036 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 2.5 mm x 9.9 mm.

OKi Metcal STTC-036 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 2.5 mm x 9.9 mm.

Supplier's Site
Soldering Iron Tips - 2962534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962534
Soldering Iron Tips 2962534
30 deg chisel tip - MX500S station,2.4mm

30 deg chisel tip - MX500S station,2.4mm

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal - 76K2443 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal
76K2443
Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal 76K2443
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-036 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width - STTC-036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-036 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width
STTC-036
Metcal Smartheat Soldering Cartridge STTC-036 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width STTC-036
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-036-ND STTC-036 2962534 76K2443 STTC-036
Product Name Soldering, Desoldering, Rework Products OKi STTC-036, 30° Chisel Solder Tip 2.5 mm x 9.9 mm Soldering Iron Tips Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-036 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 547846 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Module Inverter DC TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details