OK International Soldering, Desoldering, Rework Products UFTC-7CNL04

Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet
Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFTC-7CNL04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFTC-7CNL04-ND
Soldering, Desoldering, Rework Products 5358-UFTC-7CNL04-ND
ULTRAFINE SOLDERING CARTRIDGE, C

ULTRAFINE SOLDERING CARTRIDGE, C

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge UFTC-7CNL04 - Conical Tip - 0.31 in Tip Length - 0.02 in Tip Width - METCAL UFTC-7CNL04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge UFTC-7CNL04 - Conical Tip - 0.31 in Tip Length - 0.02 in Tip Width
METCAL UFTC-7CNL04
Metcal Smartheat Soldering Cartridge UFTC-7CNL04 - Conical Tip - 0.31 in Tip Length - 0.02 in Tip Width METCAL UFTC-7CNL04
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.31 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.31 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

Buy Now
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 19P2166 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
19P2166
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal 19P2166
TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:MX-5200 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:MX-5200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal - 83T3229 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal
83T3229
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal 83T3229
Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFTC-7CNL04-ND METCAL UFTC-7CNL04 19P2166
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge UFTC-7CNL04 - Conical Tip - 0.31 in Tip Length - 0.02 in Tip Width Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 122207 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details