Metcal Soldering Iron Tips STTC-025

Description
30 deg chisel tip - MX500S station,0.8mm
Request a Quote Datasheet
Description
30 deg chisel tip - MX500S station,0.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2962540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962540
Soldering Iron Tips 2962540
30 deg chisel tip - MX500S station,0.8mm

30 deg chisel tip - MX500S station,0.8mm

Supplier's Site
OKi STTC-025, 30° Chisel Solder Tip 1 mm x 9.1 mm - STTC-025 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-025, 30° Chisel Solder Tip 1 mm x 9.1 mm
STTC-025
OKi STTC-025, 30° Chisel Solder Tip 1 mm x 9.1 mm STTC-025
OKi Metcal STTC-025 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 500 Series is for applications that are temperature sensitive. 1 mm x 9.1 mm.

OKi Metcal STTC-025 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 500 Series is for applications that are temperature sensitive. 1 mm x 9.1 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-025-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-025-ND
Soldering, Desoldering, Rework Products 5358-STTC-025-ND
CHISEL (STTC), (W X L) 1.0 MM X

CHISEL (STTC), (W X L) 1.0 MM X

Buy Now Datasheet
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal - 76K2440 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal
76K2440
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal 76K2440
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-025 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width - STTC-025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-025 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width
STTC-025
Metcal Smartheat Soldering Cartridge STTC-025 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width STTC-025
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.36 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.36 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2962540 STTC-025 5358-STTC-025-ND 76K2440 STTC-025
Product Name Soldering Iron Tips OKi STTC-025, 30° Chisel Solder Tip 1 mm x 9.1 mm Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-025 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122195 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details