OK International OKi STTC-141, 30° Chisel Solder Tip 1.3 mm x 21.8 mm STTC-141

Description
OKi Metcal STTC-141 30 Degree Conical Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 1.3 mm x 21.8 mm.
Request a Quote Datasheet
Description
OKi Metcal STTC-141 30 Degree Conical Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 1.3 mm x 21.8 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-141, 30° Chisel Solder Tip 1.3 mm x 21.8 mm - STTC-141 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-141, 30° Chisel Solder Tip 1.3 mm x 21.8 mm
STTC-141
OKi STTC-141, 30° Chisel Solder Tip 1.3 mm x 21.8 mm STTC-141
OKi Metcal STTC-141 30 Degree Conical Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 1.3 mm x 21.8 mm.

OKi Metcal STTC-141 30 Degree Conical Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 1.3 mm x 21.8 mm.

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel, 1.3Mm; Tip / Nozzle Width Metcal - 41B5971 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 1.3Mm; Tip / Nozzle Width Metcal
41B5971
Tip Cartridge, Solder, 30+ Chisel, 1.3Mm; Tip / Nozzle Width Metcal 41B5971
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 1.3MM; Tip / Nozzle Width:1.3mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 1.3MM; Tip / Nozzle Width:1.3mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-141 - Conical Tip - 0.86 in Tip Length - 0.05 in Tip Width - STTC-141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-141 - Conical Tip - 0.86 in Tip Length - 0.05 in Tip Width
STTC-141
Metcal Smartheat Soldering Cartridge STTC-141 - Conical Tip - 0.86 in Tip Length - 0.05 in Tip Width STTC-141
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.86 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.86 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-141 41B5971 STTC-141
Product Name OKi STTC-141, 30° Chisel Solder Tip 1.3 mm x 21.8 mm Tip Cartridge, Solder, 30+ Chisel, 1.3Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-141 - Conical Tip - 0.86 in Tip Length - 0.05 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 2024512 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details