OK International Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal SSC-642A

Description
TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Features:Long Reaching; Tip / Nozzle Length:0.63" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Features:Long Reaching; Tip / Nozzle Length:0.63" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal - 48F3846 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal
48F3846
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal 48F3846
TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Features:Long Reaching; Tip / Nozzle Length:0.63" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Features:Long Reaching; Tip / Nozzle Length:0.63" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-642A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width - SSC-642A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-642A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width
SSC-642A
Metcal Smartheat Soldering Cartridge SSC-642A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width SSC-642A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 48F3846 SSC-642A
Product Name Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-642A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024512 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details