OK International Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal STTC-506

Description
TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal - 92F199 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal
92F199
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal 92F199
TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-506 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width - STTC-506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-506 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width
STTC-506
Metcal Smartheat Soldering Cartridge STTC-506 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width STTC-506
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.54 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.54 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 92F199 STTC-506
Product Name Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-506 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 2024499 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-2L - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details