OK International Metcal Smartheat Talon Cartridges TATC-603 - Blade Tip - 0.33 in Tip Length - 0.62 in Tip Width - 0.05 in Thick TATC-603

Description
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.33 in and thickness of 0.05 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.
Description
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.33 in and thickness of 0.05 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Talon Cartridges TATC-603 - Blade Tip - 0.33 in Tip Length - 0.62 in Tip Width - 0.05 in Thick - TATC-603 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Talon Cartridges TATC-603 - Blade Tip - 0.33 in Tip Length - 0.62 in Tip Width - 0.05 in Thick
TATC-603
Metcal Smartheat Talon Cartridges TATC-603 - Blade Tip - 0.33 in Tip Length - 0.62 in Tip Width - 0.05 in Thick TATC-603
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.33 in and thickness of 0.05 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.33 in and thickness of 0.05 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

Buy Now
Cartridge, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal - 89Y7631 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal
89Y7631
Cartridge, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal 89Y7631
CARTRIDGE, TWEEZER, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes

CARTRIDGE, TWEEZER, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number TATC-603 89Y7631
Product Name Metcal Smartheat Talon Cartridges TATC-603 - Blade Tip - 0.33 in Tip Length - 0.62 in Tip Width - 0.05 in Thick Cartridge, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
View Details