OK International Soldering Iron Tips SSC-725A

Description
Tip for SP200 station, 0.8mm, 370degC
Request a Quote Datasheet
Description
Tip for SP200 station, 0.8mm, 370degC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 121769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
121769
Soldering Iron Tips 121769
Tip for SP200 station, 0.8mm, 370degC

Tip for SP200 station, 0.8mm, 370degC

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SSC-725A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-725A-ND
Soldering, Desoldering, Rework Products 5358-SSC-725A-ND
"TIP REPL .04"" 30DG CHISEL SOLDER"

"TIP REPL .04"" 30DG CHISEL SOLDER"

Buy Now Datasheet
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal - 76K2414 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal
76K2414
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal 76K2414
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.43" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.43" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal - 14J9025 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal
14J9025
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal 14J9025
Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-725A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width - SSC-725A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-725A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width
SSC-725A
Metcal Smartheat Soldering Cartridge SSC-725A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width SSC-725A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.43 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.43 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 121769 5358-SSC-725A-ND 76K2414 SSC-725A
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-725A - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width
Equipment Type Gun / Iron Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719486 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-6PW5403-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 20 kHz - ADG20-2000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details