Metcal Soldering Iron Tips STTC-145P

Description
Conical tip sharp, 0.4mm
Request a Quote Datasheet
Description
Conical tip sharp, 0.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6124310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124310
Soldering Iron Tips 6124310
Conical tip sharp, 0.4mm

Conical tip sharp, 0.4mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-145P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-145P-ND
Soldering, Desoldering, Rework Products 5358-STTC-145P-ND
CONICAL (STTC), POWER, NARROW, (

CONICAL (STTC), POWER, NARROW, (

Buy Now Datasheet
Tip, Soldering, Conical, 0.016In; Tip / Nozzle Width Metcal - 68K5809 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 0.016In; Tip / Nozzle Width Metcal
68K5809
Tip, Soldering, Conical, 0.016In; Tip / Nozzle Width Metcal 68K5809
TIP, SOLDERING, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal - 15R2462 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal
15R2462
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal 15R2462
Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-145P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width - STTC-145P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-145P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width
STTC-145P
Metcal Smartheat Soldering Cartridge STTC-145P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width STTC-145P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.34 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.34 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124310 5358-STTC-145P-ND 68K5809 STTC-145P
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip, Soldering, Conical, 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-145P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details