TFP REWORK CARTRIDGE, TWEEZER, B
TIP CARTRIDGE, SOLDERING, POINT, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Blade; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes
Soldering Iron Tip, Tweezer, 1 mm RoHS Compliant: Yes
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.55 in and thickness of 0.03 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 6124499 | 5358-TFP-BLP1-ND | 77M9256 | TFP-BLP1 |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | Tip Cartridge, Soldering, Point, 1Mm; Tip / Nozzle Width Metcal | Metcal Tweezer Cartridge TFP-BLP1 - Blade Tip - 0.55 in Tip Length - 0.04 in Tip Width - 0.03 in Thick |
| Equipment Type | Gun / Iron |