CHISEL (STTC), 30 BENT, (W X L)
SPECIAL BUILD, CHISEL, 1.78MM (.07IN), 3
SOLDERING TIP, 30 DEG CHISEL/BENT/1.78MM ROHS COMPLIANT: NA
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 800 Series, Chisel, Bent, 1.78 mm, For Ceramic and High Thermal Demand Applications
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-STTC-898-ND | 2763614 | 83AH7316 | STTC-898 |
| Product Name | Soldering, Desoldering, Rework Products | Soldering Iron Tips | Soldering Tip, 30 Deg Chisel/bent/1.78Mm Rohs Compliant Metcal | Metcal Smartheat Soldering Cartridge STTC-898 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |