OK International Soldering, Desoldering, Rework Products SSC-739A

Description
TIP REPL DRAG SOLDERING (HOOF)
Request a Quote Datasheet
Description
TIP REPL DRAG SOLDERING (HOOF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-739A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-739A-ND
Soldering, Desoldering, Rework Products 5358-SSC-739A-ND
TIP REPL DRAG SOLDERING (HOOF)

TIP REPL DRAG SOLDERING (HOOF)

Buy Now Datasheet
Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal - 76K2419 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal
76K2419
Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal 76K2419
TIP CARTRIDGE, SOLDER, DRAG HOOF 0.016IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Drag Hoof; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.7" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, DRAG HOOF 0.016IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Drag Hoof; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.7" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-739A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width - SSC-739A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-739A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width
SSC-739A
Metcal Smartheat Soldering Cartridge SSC-739A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width SSC-739A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.7 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.7 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-739A-ND 76K2419 SSC-739A
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-739A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details