OK International Soldering, Desoldering, Rework Products SSC-742A

Description
"TIP REPL.07"" 30DG LNG RCH CHISEL"
Request a Quote Datasheet
Description
"TIP REPL.07"" 30DG LNG RCH CHISEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-742A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-742A-ND
Soldering, Desoldering, Rework Products 5358-SSC-742A-ND
"TIP REPL.07"" 30DG LNG RCH CHISEL"

"TIP REPL.07"" 30DG LNG RCH CHISEL"

Buy Now Datasheet
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal - 48F3860 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal
48F3860
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal 48F3860
TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.63" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.63" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-742A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width - SSC-742A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-742A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width
SSC-742A
Metcal Smartheat Soldering Cartridge SSC-742A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width SSC-742A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-742A-ND 48F3860 SSC-742A
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-742A - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Irons - 2755139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 70 kHz - AGM70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details