OK International Soldering, Desoldering, Rework Products SSC-626A

Description
"TIP REPL .016"" 30DG SHARP SOLDER"
Request a Quote Datasheet
Description
"TIP REPL .016"" 30DG SHARP SOLDER"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-626A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-626A-ND
Soldering, Desoldering, Rework Products 5358-SSC-626A-ND
"TIP REPL .016"" 30DG SHARP SOLDER"

"TIP REPL .016"" 30DG SHARP SOLDER"

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge SSC-626A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width - SSC-626A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-626A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width
SSC-626A
Metcal Smartheat Soldering Cartridge SSC-626A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width SSC-626A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Solder, 30+ Sharp, 0.02In; Tip / Nozzle Width Metcal - 76K2405 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Sharp, 0.02In; Tip / Nozzle Width Metcal
76K2405
Tip Cartridge, Solder, 30+ Sharp, 0.02In; Tip / Nozzle Width Metcal 76K2405
TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal SP200 Soldering Systems; Product Range:-; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal SP200 Soldering Systems; Product Range:-; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-626A-ND SSC-626A 76K2405
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge SSC-626A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width Tip Cartridge, Solder, 30+ Sharp, 0.02In; Tip / Nozzle Width Metcal
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CNB5602-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 35 kHz - ADG35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details