OK International Tip Cartridge, Solder, 30+ Sharp, 0.51Mm; Tip / Nozzle Width Metcal SSC-654A

Description
TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:SP200 Soldering Systems; Product Range:SSC Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:SP200 Soldering Systems; Product Range:SSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 30+ Sharp, 0.51Mm; Tip / Nozzle Width Metcal - 48F3849 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Sharp, 0.51Mm; Tip / Nozzle Width Metcal
48F3849
Tip Cartridge, Solder, 30+ Sharp, 0.51Mm; Tip / Nozzle Width Metcal 48F3849
TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:SP200 Soldering Systems; Product Range:SSC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.51MM; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:SP200 Soldering Systems; Product Range:SSC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-654A - Conical Tip - 0.73 in Tip Length - 0.02 in Tip Width - SSC-654A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-654A - Conical Tip - 0.73 in Tip Length - 0.02 in Tip Width
SSC-654A
Metcal Smartheat Soldering Cartridge SSC-654A - Conical Tip - 0.73 in Tip Length - 0.02 in Tip Width SSC-654A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.73 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.73 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 48F3849 SSC-654A
Product Name Tip Cartridge, Solder, 30+ Sharp, 0.51Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-654A - Conical Tip - 0.73 in Tip Length - 0.02 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024523 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details