OK International Tip Cartridge, Desoldering, Round, 2Mm; For Use With Metcal STDC-805L

Description
TIP CARTRIDGE, DESOLDERING, ROUND, 2MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.27mm; Tip / Nozzle Length:20.82mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, DESOLDERING, ROUND, 2MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.27mm; Tip / Nozzle Length:20.82mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Desoldering, Round, 2Mm; For Use With Metcal - 41B5928 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 2Mm; For Use With Metcal
41B5928
Tip Cartridge, Desoldering, Round, 2Mm; For Use With Metcal 41B5928
TIP CARTRIDGE, DESOLDERING, ROUND, 2MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.27mm; Tip / Nozzle Length:20.82mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 2MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.27mm; Tip / Nozzle Length:20.82mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes

Supplier's Site
Desoldering, Tip, 1.27Mm,long,800 Series; For Use With Metcal - 06X9677 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, Tip, 1.27Mm,long,800 Series; For Use With Metcal
06X9677
Desoldering, Tip, 1.27Mm,long,800 Series; For Use With Metcal 06X9677
DESOLDERING, TIP, 1.27MM,LONG,800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.27mm; Tip / Nozzle RoHS Compliant: Yes

DESOLDERING, TIP, 1.27MM,LONG,800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.27mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desolder Cartridge STDC-805L - Desolder - Long Reach Tip - 0.82 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width - STDC-805L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-805L - Desolder - Long Reach Tip - 0.82 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width
STDC-805L
Metcal Smartheat Desolder Cartridge STDC-805L - Desolder - Long Reach Tip - 0.82 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width STDC-805L
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.08 (OD) in, length of 0.82 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.08 (OD) in, length of 0.82 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 41B5928 STDC-805L
Product Name Tip Cartridge, Desoldering, Round, 2Mm; For Use With Metcal Metcal Smartheat Desolder Cartridge STDC-805L - Desolder - Long Reach Tip - 0.82 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631097 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details