Metcal Soldering Iron Tips STTC-137P

Description
Chisel tip, 1.8mm
Request a Quote Datasheet
Description
Chisel tip, 1.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6124326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124326
Soldering Iron Tips 6124326
Chisel tip, 1.8mm

Chisel tip, 1.8mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-137P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-137P-ND
Soldering, Desoldering, Rework Products 5358-STTC-137P-ND
CHISEL (STTC), POWER, (W X L) 1.

CHISEL (STTC), POWER, (W X L) 1.

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-137P - Chisel Tip - 0.24 in Tip Length - 0.07 in Tip Width - STTC-137P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-137P - Chisel Tip - 0.24 in Tip Length - 0.07 in Tip Width
STTC-137P
Metcal Smartheat Soldering Cartridge STTC-137P - Chisel Tip - 0.24 in Tip Length - 0.07 in Tip Width STTC-137P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 700 Series, Chisel, 1.8 mm, For Most Standard Applications

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 700 Series, Chisel, 1.8 mm, For Most Standard Applications

Buy Now
Tip, Soldering, 30+ Chisel, 0.07In; Tip / Nozzle Width Metcal - 14M6371 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Chisel, 0.07In; Tip / Nozzle Width Metcal
14M6371
Tip, Soldering, 30+ Chisel, 0.07In; Tip / Nozzle Width Metcal 14M6371
TIP, SOLDERING, 30+ CHISEL, 0.07IN; Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.24" RoHS Compliant: Yes

TIP, SOLDERING, 30+ CHISEL, 0.07IN; Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.24" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, 30 Chisel, 1.8 Mm Rohs Compliant Metcal - 15R2460 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 1.8 Mm Rohs Compliant Metcal
15R2460
Soldering Iron Tip, 30 Chisel, 1.8 Mm Rohs Compliant Metcal 15R2460
Soldering Iron Tip, 30 Chisel, 1.8 mm RoHS Compliant: Yes

Soldering Iron Tip, 30 Chisel, 1.8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124326 5358-STTC-137P-ND STTC-137P 14M6371
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-137P - Chisel Tip - 0.24 in Tip Length - 0.07 in Tip Width Tip, Soldering, 30+ Chisel, 0.07In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024499 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details