OK International Soldering, Desoldering, Rework Products STTC-135

Description
BEVEL (STTC), (BEVEL/L) 30 X 2.0
Request a Quote Datasheet
Description
BEVEL (STTC), (BEVEL/L) 30 X 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-135-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-135-ND
Soldering, Desoldering, Rework Products 5358-STTC-135-ND
BEVEL (STTC), (BEVEL/L) 30 X 2.0

BEVEL (STTC), (BEVEL/L) 30 X 2.0

Buy Now Datasheet
Tip Cartridge, Solder, 30+ Bevel, 0.07In; Tip / Nozzle Width Metcal - 76K2461 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Bevel, 0.07In; Tip / Nozzle Width Metcal
76K2461
Tip Cartridge, Solder, 30+ Bevel, 0.07In; Tip / Nozzle Width Metcal 76K2461
TIP CARTRIDGE, SOLDER, 30+ BEVEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ BEVEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-135 - Bevel Tip - 0.39 in Tip Length - 0.07 in Tip Width - STTC-135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-135 - Bevel Tip - 0.39 in Tip Length - 0.07 in Tip Width
STTC-135
Metcal Smartheat Soldering Cartridge STTC-135 - Bevel Tip - 0.39 in Tip Length - 0.07 in Tip Width STTC-135
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-135-ND 76K2461 STTC-135
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 30+ Bevel, 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-135 - Bevel Tip - 0.39 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details