OK International Soldering, Desoldering, Rework Products STDC-803

Description
STDC DESOLDER CARTRIDGE, LONG RE
Request a Quote Datasheet
Description
STDC DESOLDER CARTRIDGE, LONG RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STDC-803-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-803-ND
Soldering, Desoldering, Rework Products 5358-STDC-803-ND
STDC DESOLDER CARTRIDGE, LONG RE

STDC DESOLDER CARTRIDGE, LONG RE

Buy Now Datasheet
Metcal Smartheat Desolder Cartridge STDC-803 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width - STDC-803 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-803 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width
STDC-803
Metcal Smartheat Desolder Cartridge STDC-803 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width STDC-803
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.066 (OD) in, 0.076 (ID) in, length of 0.44 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.066 (OD) in, 0.076 (ID) in, length of 0.44 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Desoldering, Tip, 0.76Mm, 800 Series; For Use With Metcal - 06X9672 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, Tip, 0.76Mm, 800 Series; For Use With Metcal
06X9672
Desoldering, Tip, 0.76Mm, 800 Series; For Use With Metcal 06X9672
DESOLDERING, TIP, 0.76MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.76mm; Tip / Nozzle RoHS Compliant: Yes

DESOLDERING, TIP, 0.76MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.76mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STDC-803-ND STDC-803 06X9672
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Desolder Cartridge STDC-803 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width Desoldering, Tip, 0.76Mm, 800 Series; For Use With Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 119657 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 30 kHz - AGM30-500P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details