Metcal Soldering, Desoldering, Rework Products STTC-037

Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-037-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-037-ND
Soldering, Desoldering, Rework Products 5358-STTC-037-ND
CHISEL (STTC), (W X L) 1.8 MM X

CHISEL (STTC), (W X L) 1.8 MM X

Buy Now Datasheet
OKi STTC-037, 30° Chisel Solder Tip 1.78 mm x 9.9 mm - STTC-037 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-037, 30° Chisel Solder Tip 1.78 mm x 9.9 mm
STTC-037
OKi STTC-037, 30° Chisel Solder Tip 1.78 mm x 9.9 mm STTC-037
OKi Metcal STTC-037 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.

OKi Metcal STTC-037 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal - 76K2444 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
76K2444
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal 76K2444
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-037 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - STTC-037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-037 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
STTC-037
Metcal Smartheat Soldering Cartridge STTC-037 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width STTC-037
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 600 Series, Chisel, 1.78 mm, For Temperature Sensitive Applications

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 600 Series, Chisel, 1.78 mm, For Temperature Sensitive Applications

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-037-ND STTC-037 76K2444 STTC-037
Product Name Soldering, Desoldering, Rework Products OKi STTC-037, 30° Chisel Solder Tip 1.78 mm x 9.9 mm Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-037 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024505 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-CVC-7CH0020A-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 20 kHz - ADG20-2000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details