OK International For Use With Metcal TTP-BLH50

Description
For Use With:-; Tip / Nozzle Style:-; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
For Use With:-; Tip / Nozzle Style:-; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Metcal - 73M7858 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Metcal
73M7858
For Use With Metcal 73M7858
For Use With:-; Tip / Nozzle Style:-; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes

For Use With:-; Tip / Nozzle Style:-; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Tweezer Cartridge TTP-BLH50 - Blade Tip - 0.62 in Tip Width - 0.055 in Thick - METCAL TTP-BLH50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Tweezer Cartridge TTP-BLH50 - Blade Tip - 0.62 in Tip Width - 0.055 in Thick
METCAL TTP-BLH50
Metcal Tweezer Cartridge TTP-BLH50 - Blade Tip - 0.62 in Tip Width - 0.055 in Thick METCAL TTP-BLH50
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.62 in and thickness of 0.055 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.62 in and thickness of 0.055 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 73M7858 METCAL TTP-BLH50
Product Name For Use With Metcal Metcal Tweezer Cartridge TTP-BLH50 - Blade Tip - 0.62 in Tip Width - 0.055 in Thick
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1765834 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details