Metcal Soldering, Desoldering, Rework Products STTC-101P

Description
CONICAL (STTC), POWER, NARROW, (
Request a Quote Datasheet
Description
CONICAL (STTC), POWER, NARROW, (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-101P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-101P-ND
Soldering, Desoldering, Rework Products 5358-STTC-101P-ND
CONICAL (STTC), POWER, NARROW, (

CONICAL (STTC), POWER, NARROW, (

Buy Now Datasheet
Soldering Iron Tips - 6124281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124281
Soldering Iron Tips 6124281
Conical tip ,1.0mm

Conical tip ,1.0mm

Supplier's Site
Tip, Soldering, Conical Sharp, 0.04In; Tip / Nozzle Width Metcal - 10M9200 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical Sharp, 0.04In; Tip / Nozzle Width Metcal
10M9200
Tip, Soldering, Conical Sharp, 0.04In; Tip / Nozzle Width Metcal 10M9200
TIP, SOLDERING, CONICAL SHARP, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.25" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL SHARP, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal - 15R2456 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal
15R2456
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal 15R2456
Soldering Iron Tip, Conical, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-101P - Conical Tip - 0.25 in Tip Length - 0.04 in Tip Width - STTC-101P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-101P - Conical Tip - 0.25 in Tip Length - 0.04 in Tip Width
STTC-101P
Metcal Smartheat Soldering Cartridge STTC-101P - Conical Tip - 0.25 in Tip Length - 0.04 in Tip Width STTC-101P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.25 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.25 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-101P-ND 6124281 10M9200 STTC-101P
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip, Soldering, Conical Sharp, 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-101P - Conical Tip - 0.25 in Tip Length - 0.04 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631100 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7HF5006-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 20 kHz - ADG20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details