OK International Soldering, Desoldering, Rework Products STTC-047

Description
BEVEL (STTC), (BEVEL/L) 60 X 1.7
Request a Quote Datasheet
Description
BEVEL (STTC), (BEVEL/L) 60 X 1.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-047-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-047-ND
Soldering, Desoldering, Rework Products 5358-STTC-047-ND
BEVEL (STTC), (BEVEL/L) 60 X 1.7

BEVEL (STTC), (BEVEL/L) 60 X 1.7

Buy Now Datasheet
Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal - 92F198 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal
92F198
Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal 92F198
TIP CARTRIDGE, SOLDER, 60+ BEVEL, 0.07IN; Tip / Nozzle Width:0.07"; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.56" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ BEVEL, 0.07IN; Tip / Nozzle Width:0.07"; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:0.56" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-047 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width - STTC-047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-047 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width
STTC-047
Metcal Smartheat Soldering Cartridge STTC-047 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width STTC-047
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.56 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.56 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-047-ND 92F198 STTC-047
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-047 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796047 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CNBR4501-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 35 kHz - AGM35-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details