OK International Soldering, Desoldering, Rework Products UFTC-7CN02

Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet
Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFTC-7CN02-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFTC-7CN02-ND
Soldering, Desoldering, Rework Products 5358-UFTC-7CN02-ND
ULTRAFINE SOLDERING CARTRIDGE, C

ULTRAFINE SOLDERING CARTRIDGE, C

Buy Now Datasheet
Tip Cartridge, Soldering, Conical, 0.2Mm; Tip / Nozzle Width Metcal - 19P2170 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical, 0.2Mm; Tip / Nozzle Width Metcal
19P2170
Tip Cartridge, Soldering, Conical, 0.2Mm; Tip / Nozzle Width Metcal 19P2170
TIP CARTRIDGE, SOLDERING, CONICAL, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:MX-5200 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL, 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:MX-5200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge UFTC-7CN02 - Conical Tip - 0.2 in Tip Length - 0.01 in Tip Width - METCAL UFTC-7CN02 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge UFTC-7CN02 - Conical Tip - 0.2 in Tip Length - 0.01 in Tip Width
METCAL UFTC-7CN02
Metcal Smartheat Soldering Cartridge UFTC-7CN02 - Conical Tip - 0.2 in Tip Length - 0.01 in Tip Width METCAL UFTC-7CN02
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFTC-7CN02-ND 19P2170 METCAL UFTC-7CN02
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Conical, 0.2Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge UFTC-7CN02 - Conical Tip - 0.2 in Tip Length - 0.01 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 7998941 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CNB5602-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 30 kHz - AGM30-500P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details