Metcal Soldering Iron Tips STTC-145

Description
Metcal STTC-145 Soldering Iron Tip
Request a Quote Datasheet
Description
Metcal STTC-145 Soldering Iron Tip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2962590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962590
Soldering Iron Tips 2962590
Metcal STTC-145 Soldering Iron Tip

Metcal STTC-145 Soldering Iron Tip

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-145-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-145-ND
Soldering, Desoldering, Rework Products 5358-STTC-145-ND
CONICAL (STTC), NARROW, ( X L) 0

CONICAL (STTC), NARROW, ( X L) 0

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-145 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width - STTC-145 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-145 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width
STTC-145
Metcal Smartheat Soldering Cartridge STTC-145 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width STTC-145
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.58 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.58 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal - 76K2468 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal
76K2468
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal 76K2468
TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Bevel, 0.4 Mm Rohs Compliant Metcal - 14J9199 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Bevel, 0.4 Mm Rohs Compliant Metcal
14J9199
Soldering Iron Tip, Bevel, 0.4 Mm Rohs Compliant Metcal 14J9199
Soldering Iron Tip, Bevel, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Bevel, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2962590 5358-STTC-145-ND STTC-145 76K2468
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-145 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024487 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details