OK International Soldering, Desoldering, Rework Products SSC-737A

Description
"TIP REPL .07"" 30DG CHISEL SOLDER"
Request a Quote Datasheet
Description
"TIP REPL .07"" 30DG CHISEL SOLDER"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-737A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-737A-ND
Soldering, Desoldering, Rework Products 5358-SSC-737A-ND
"TIP REPL .07"" 30DG CHISEL SOLDER"

"TIP REPL .07"" 30DG CHISEL SOLDER"

Buy Now Datasheet
Soldering Iron Tips - 4134652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
4134652
Soldering Iron Tips 4134652
Tip, SSC-737A for SP200 station,1.6mm

Tip, SSC-737A for SP200 station,1.6mm

Supplier's Site
Metcal Smartheat Soldering Cartridge SSC-737A - Chisel Tip - 0.4 in Tip Length - 0.07 in Tip Width - SSC-737A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-737A - Chisel Tip - 0.4 in Tip Length - 0.07 in Tip Width
SSC-737A
Metcal Smartheat Soldering Cartridge SSC-737A - Chisel Tip - 0.4 in Tip Length - 0.07 in Tip Width SSC-737A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal - 76K2417 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
76K2417
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal 76K2417
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.4" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.4" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1.78 Mm Rohs Compliant Metcal - 14J9028 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1.78 Mm Rohs Compliant Metcal
14J9028
Soldering Iron Tip, Chisel, 1.78 Mm Rohs Compliant Metcal 14J9028
Soldering Iron Tip, Chisel, 1.78 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1.78 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-737A-ND 4134652 SSC-737A 76K2417
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Soldering Cartridge SSC-737A - Chisel Tip - 0.4 in Tip Length - 0.07 in Tip Width Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details