Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16800D-6B IS42S16800D-6B

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777168-IS42S16800D-6 B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: IS42S16800D Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-MiniBGA (8x13) Alternative Parts (Cross-Reference): MT48LC8M16LFF4-75M IT:G TR; MT48LC8M16LFB4-8 IT:G; MT48LC8M16LFF4-8 IT; MT48LC8M16LFF4-8IT:D ; Introduction Date: September 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777168-IS42S16800D-6 B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: IS42S16800D Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-MiniBGA (8x13) Alternative Parts (Cross-Reference): MT48LC8M16LFF4-75M IT:G TR; MT48LC8M16LFB4-8 IT:G; MT48LC8M16LFF4-8 IT; MT48LC8M16LFF4-8IT:D ; Introduction Date: September 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16800D-6B - 777168-IS42S16800D-6B - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16800D-6B
777168-IS42S16800D-6B
Memory - SDRAM - IS42S16800D-6B 777168-IS42S16800D-6B
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777168-IS42S16800D-6 B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: IS42S16800D Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-MiniBGA (8x13) Alternative Parts (Cross-Reference): MT48LC8M16LFF4-75M IT:G TR; MT48LC8M16LFB4-8 IT:G; MT48LC8M16LFF4-8 IT; MT48LC8M16LFF4-8IT:D ; Introduction Date: September 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777168-IS42S16800D-6B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-VFBGA
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Part Status: Obsolete(EOL)
Family Name: IS42S16800D
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 54-MiniBGA (8x13)
Alternative Parts (Cross-Reference): MT48LC8M16LFF4-75M IT:G TR; MT48LC8M16LFB4-8 IT:G; MT48LC8M16LFF4-8 IT; MT48LC8M16LFF4-8IT:D;
Introduction Date: September 11, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
166MHZ 3.3V BGA Memory IC and Storage Component - 774-IS42S16800D-6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHZ 3.3V BGA Memory IC and Storage Component
774-IS42S16800D-6B
166MHZ 3.3V BGA Memory IC and Storage Component 774-IS42S16800D-6B
IC SDRAM 128MBIT 166MHZ 54BGA / DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin Mini-BGA Product overview: IS42S16800D-6B from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800D-6B can be used for catalog matching and distributor lookup.

IC SDRAM 128MBIT 166MHZ 54BGA / DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin Mini-BGA Product overview: IS42S16800D-6B from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800D-6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54MINIBGA

IC DRAM 128MBIT PAR 54MINIBGA

Supplier's Site Datasheet
Memory - IS42S16800D-6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-MiniBGA (8x13)

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-MiniBGA (8x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777168-IS42S16800D-6B 774-IS42S16800D-6B IS42S16800D-6B IS42S16800D-6B
Product Name Memory - SDRAM - IS42S16800D-6B 166MHZ 3.3V BGA Memory IC and Storage Component Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers