Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32160A-75BI IS42S32160A-75BI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 131138-IS42S32160A-7 5BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 131138-IS42S32160A-7 5BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32160A-75BI - 131138-IS42S32160A-75BI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32160A-75BI
131138-IS42S32160A-75BI
Memory - SDRAM - IS42S32160A-75BI 131138-IS42S32160A-75BI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 131138-IS42S32160A-7 5BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 131138-IS42S32160A-75BI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-LFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-IS42S32160A-75BI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-IS42S32160A-75BI
133MHZ Memory IC and Storage Component 774-IS42S32160A-75BI
IC SDRAM 512MBIT 133MHZ 90BGA Product overview: IS42S32160A-75BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160A-75BI can be used for catalog matching and distributor lookup.

IC SDRAM 512MBIT 133MHZ 90BGA Product overview: IS42S32160A-75BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160A-75BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90LFBGA

IC DRAM 512MBIT PARALLEL 90LFBGA

Supplier's Site Datasheet
Memory - IS42S32160A-75BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-LFBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-LFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 131138-IS42S32160A-75BI 774-IS42S32160A-75BI IS42S32160A-75BI IS42S32160A-75BI
Product Name Memory - SDRAM - IS42S32160A-75BI 133MHZ Memory IC and Storage Component Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 6 ns 6 ns 6 ns 6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 40060108 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S29APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers