DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
130
140
150
160
170
180
186
187
188
189
190
191
192
193
194
195
196
197
198
200
210
220
230
240
250
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "10 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "100 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "12 Position Card Edge Connector Housing Black 0.156"" (3.96mm) Panel Mount" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "15 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "18 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "24 Position Card Edge Connector Housing Black 0.156"" (3.96mm) Panel Mount" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "24 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "34 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Plug White 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Receptacle White 0.165"" (4.20mm)" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "5 Rectangular Connectors - Housings Plug White 0.165"" (4.20mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "5 Rectangular Connectors - Housings Receptacle White 0.165"" (4.20mm)" | |
| "50 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "50 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)" | |
| "60 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Free Hanging (In-Line)" | |
| "60 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount" | |
| "7 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "8 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "80 Position Card Edge Connector Housing Black 0.100"" (2.54mm) Panel Mount" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (3) To 0.187"" (4.75mm) Quick Connect, Male" | |
| "Terminal Turret Connector Double End 0.104"" (2.64mm) Tin" | |
| "Terminal Turret Connector Double End 0.186"" (4.72mm) Tin" | |
| "Terminal Turret Connector Single End 0.104"" (2.64mm) Tin" | |
| "Terminal Turret Connector Single End 0.186"" (4.72mm) Tin" | |
| "Terminal Turret Connector Single End, Hollow 0.328"" (8.33mm) Tin" | |
| 1 Position Connector LGH 2 Receptacle Cylindrical | |
| 1 Position Connector LGH 3 Receptacle Cylindrical | |
| 10 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 100 Position D-Type Plug, Male Pins Connector | |
| 114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position D-Type Receptacle, Female Sockets Connector | |
| 14 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 152 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 17 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 2 Rectangular Connectors - Housings Plug Natural | |
| 2 Rectangular Connectors - Housings Receptacle Natural | |
| 20 (16 + 4 Power) Position Receptacle Connector Surface Mount Gold | |
| 20 (16 + 4 Power) Position Receptacle Connector Surface Mount, Right Angle Gold | |
| 20 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 20 Position Terminal Block, Cross Connection Jumper Screw In | |
| 228 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Type Plug, Male Pins Connector | |
| 26 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 266 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 28 (4 x 7) Pos PLCC Socket Tin Through Hole | |
| 3 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 32 Position Terminal Block, Cross Connection Jumper Screw In | |
| 34 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 4 (3 + PE) Position Circular Connector Distributor IDC | |
| 4 (3 + PE) Position Circular Connector Distributor Nut IDC | |
| 4 (3 + PE) Position Circular Connector H-Distributor IDC | |
| 4 Position Circular Connector Distributor IDC | |
| 4 Position Circular Connector Panel Feed-Through Wire Leads | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 40 50/50 HDR DRST TH .250 | |
| 44 (36 + 8 Power) Position Receptacle Connector Surface Mount Gold | |
| 44 (36 + 8 Power) Position Receptacle Connector Surface Mount, Right Angle Gold | |
| 44 (36 + 8 Power) Position Receptacle Connector Surface Mount, Right Angle; Through Hole Gold | |
| 44 (36 + 8 Power) Position Receptacle Connector Surface Mount, Through Hole Gold | |
| 44 (4 x 11) Pos PLCC Socket Tin Through Hole | |
| 44 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 5 (4 + PE) Position Circular Connector Panel Feed-Through IDC | |
| 50 Position D-Type Plug, Male Pins Connector | |
| 50 Position Plug Connector Free Hanging (In-Line) IDC | |
| 50 Position Receptacle Connector Free Hanging (In-Line) IDC | |
| 50 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 52 (4 x 13) Pos PLCC Socket Tin Through Hole | |
| 6 Cable and Panel Connector Assembly Side Entry, Dual M20 Screw | |
| 6 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 68 Position D-Type Plug, Male Pins Connector | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 8 Position Rectangular Socket Connector IDC Gold 28 AWG | |
| 84 (4 x 21) Pos PLCC Socket Tin Through Hole | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Banana Jack Connector Standard Banana Turret Black, Red | |
| Banana Jack Connector Standard Banana Turret Black | |
| Banana Jack Connector Standard Banana Turret Blue | |
| Banana Jack Connector Standard Banana Turret Brown | |
| Banana Jack Connector Standard Banana Turret Gray | |
| Banana Jack Connector Standard Banana Turret Green | |
| Banana Jack Connector Standard Banana Turret Orange | |
| Banana Jack Connector Standard Banana Turret Red | |
| Banana Jack Connector Standard Banana Turret Violet | |
| Banana Jack Connector Standard Banana Turret White | |
| Banana Jack Connector Standard Banana Turret Yellow | |
| Base - Panel Mount Connector Bottom Entry B16 | |
| BATTERY POLE RECEPTACLE, BUSBAR | |
| Circular Connector / / | |
| Circular Connector Distributor Y-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| CK2 5-ED-0 37BU AU | |
| CK2 5-ED-0 37ST AU | |
| CONN DUST COVER WHITE | |
| CONN HEADER 0.8MM 12POS SMD | |
| CONN HEADER 0.8MM 20POS SMD | |
| CONN HEADER 0.8MM 32POS SMD | |
| CONN HEADER 0.8MM 52POS SMD | |
| CONN HEADER 0.8MM 80POS SMD | |
| CONN PIN 16-18AWG GOLD CRIMP | |
| CONN PIN 16-18AWG TIN CRIMP | |
| CONN SOCKET 16-18AWG GOLD CRIMP | |
| Connector Cable Gland Silver | |
| Connector Cap (Cover), Protective Black, Green | |
| Connector Cap (Cover), Protective Transparent, White | |
| Connector Header Surface Mount 20 (16 + 4 Power) position | |
| Connector Header Surface Mount 44 (36 + 8 Power) position | |
| Connector Header Surface Mount, Right Angle 20 (16 + 4 Power) position | |
| Connector Header Surface Mount, Right Angle 44 (36 + 8 Power) position | |
| Connector Header Surface Mount, Right Angle; Through Hole 44 (36 + 8 Power) position | |
| Connector Header Surface Mount, Through Hole 44 (36 + 8 Power) position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Insert Seal Black | |
| Connector Locking Latch | |
| Connector Marker Holder For W and Z Series | |
| Connector PE Screw | |
| Connector Rail Mounting Adapter For Omnimate RSV Series | |
| Connector Screw Connection Set | |
| Contact Crimp Pin 16-18 AWG Tin | |
| Contact Crimp Pin 20 AWG Gold | |
| Contact Crimp Pin 20 AWG | |
| Contact Crimp Socket 20 AWG Gold | |
| Contact Crimp Socket 20 AWG | |
| Contact Spring Surface Mount | |
| Edge Terminal Non-Gendered 20-24 AWG Crimp Gold | |
| Edge Terminal Non-Gendered 24-28 AWG Crimp Gold | |
| Female Insert 1+Ground Position Screw | |
| Female Insert 10+Ground Position Push In | |
| Female Insert 10+Ground Position Screw | |
| Female Insert 16+Ground Position Push In | |
| Female Insert 16+Ground Position Screw | |
| Female Insert 24+Ground Position Screw | |
| Female Insert 3+Ground Position Push In | |
| Female Insert 3+Ground Position Screw | |
| Female Insert 4+Ground Position Push In | |
| Female Insert 4+Ground Position Screw | |
| Female Insert 40 Position Terminal Block, Straight - Push In | |
| Female Insert 40 Position Terminal Block, Straight - Screw | |
| Female Insert 5+Ground Position Screw | |
| Female Insert 6+Ground Position Screw | |
| Female Insert 64 Position Screw | |
| Female Insert 64 Position Terminal Block, Straight - Push In | |
| Female Insert 7+Ground Position Screw | |
| Female Insert without Contacts 10+Ground Position Crimp | |
| Female Insert without Contacts 108 Position Crimp | |
| Female Insert without Contacts 108+Ground Position Crimp | |
| Female Insert without Contacts 15+Ground Position Crimp | |
| Female Insert without Contacts 16+Ground Position Crimp | |
| Female Insert without Contacts 18+Ground Position Crimp | |
| Female Insert without Contacts 24 Position Crimp | |
| Female Insert without Contacts 24+Ground Position Crimp | |
| Female Insert without Contacts 25+Ground Position Crimp | |
| Female Insert without Contacts 32+Ground Position Crimp | |
| Female Insert without Contacts 40+Ground Position Crimp | |
| Female Insert without Contacts 42+Ground Position Crimp | |
| Female Insert without Contacts 46+Ground Position Crimp | |
| Female Insert without Contacts 64+Ground Position Crimp | |
| Female Insert without Contacts 7+Ground Position Crimp | |
| Female Insert without Contacts 72 Position Crimp | |
| Female Insert without Contacts 72+Ground Position Crimp | |
| Female Insert without Contacts 8+Ground Position Crimp | |
| Female Module 2 Position Screw | |
| HAR-FLEX HYBRID ANGLED FEMALE, 6 | |
| HAR-FLEX HYBRID ANGLED MALE, 4P+ | |
| HAR-FLEX HYBRID ANGLED MALE, 6P+ | |
| HAR-FLEX HYBRID STRAIGHT FEMALE, | |
| HC-A10-I-CT-F | |
| HC-A10-I-CT-M | |
| HC-A16-I-CT-F-32 | |
| HC-A16-I-CT-F | |
| HC-A16-I-CT-M-32 | |
| HC-A16-I-CT-M | |
| Hood Connector Side Entry M25 | |
| Hood Connector Top Entry M32 B6 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry PG29 IP65/IP67/IP68 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry, Dual M20 and M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Insert Gray 6+Ground Position Screw | |
| INTERCONNECT MISC | |
| JUMPER TERM BLK 10POS FLAT PIN | |
| Male Insert 1+Ground Position Screw | |
| Male Insert 10+Ground Position Push In | |
| Male Insert 10+Ground Position Screw | |
| Male Insert 16+Ground Position Push In | |
| Male Insert 16+Ground Position Screw | |
| Male Insert 24+Ground Position Screw | |
| Male Insert 3+Ground Position Push In | |
| Male Insert 3+Ground Position Screw | |
| Male Insert 4+Ground Position Push In | |
| Male Insert 4+Ground Position Screw | |
| Male Insert 40 Position Terminal Block, Straight - Push In | |
| Male Insert 40 Position Terminal Block, Straight - Screw | |
| Male Insert 5+Ground Position Screw | |
| Male Insert 6+Ground Position Screw | |
| Male Insert 64 Position Screw | |
| Male Insert 64 Position Terminal Block, Straight - Push In | |
| Male Insert 7+Ground Position Screw | |
| Male Insert without Contacts 10+Ground Position Crimp | |
| Male Insert without Contacts 108 Position Crimp | |
| Male Insert without Contacts 108+Ground Position Crimp | |
| Male Insert without Contacts 15+Ground Position Crimp | |
| Male Insert without Contacts 16+Ground Position Crimp | |
| Male Insert without Contacts 18+Ground Position Crimp | |
| Male Insert without Contacts 24 Position Crimp | |
| Male Insert without Contacts 24+Ground Position Crimp | |
| Male Insert without Contacts 25+Ground Position Crimp | |
| Male Insert without Contacts 32+Ground Position Crimp | |
| Male Insert without Contacts 40+Ground Position Crimp | |
| Male Insert without Contacts 42+Ground Position Crimp | |
| Male Insert without Contacts 46+Ground Position Crimp | |
| Male Insert without Contacts 64+Ground Position Crimp | |
| Male Insert without Contacts 7+Ground Position Crimp | |
| Male Insert without Contacts 72 Position Crimp | |
| Male Insert without Contacts 72+Ground Position Crimp | |
| Male Insert without Contacts 8+Ground Position Crimp | |
| Male Module 2 Position Screw | |
| Male Module without Contacts 3+Ground Position Crimp | |
| Male Module without Contacts 4 Position Crimp | |
| Male Module without Contacts 4+Ground Position Crimp | |
| MINI DIN, 6 POS, R/A, SHIRELANDL | |
| PANEL FEED-THROUGH QUICKON CONN | |
| PCB CONNECTOR 5.75MM 2POS | |
| Pin Contact Gold Crimp 12-14 AWG | |
| Pin Contact Gold Crimp 16-18 AWG | |
| Pin Contact Tin Crimp 12-14 AWG | |
| Pin Contact Tin Crimp 16-18 AWG | |
| PIN STRIP 5.75MM 2 POS | |
| Q-MU PG 21 BK | |
| QPD W 4PE2 5 6-11 M25 FC BK | |
| Rectangular Connectors - Housings | |
| Ring Terminal Connector 1/4 Stud Circular 12-14 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 12-14 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 20 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 22-24 AWG Crimp | |
| Ring Terminal Connector 2 Stud Circular 22-24 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 10 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 20 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 22-24 AWG Crimp | |
| Ring Terminal Connector 4 Stud Flat Sided 12-14 AWG Crimp | |
| Ring Terminal Connector 4 Stud Flat Sided 16-18 AWG Crimp | |
| Ring Terminal Connector 4 Stud Flat Sided 20 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 10 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 20 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 22-24 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 12-14 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-18 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 20 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 22-24 AWG Crimp | |
| Ring Terminal Connector Circular 12-14 AWG Crimp | |
| Socket Contact Gold Crimp 12-14 AWG | |
| Socket Contact Gold Crimp 16-18 AWG | |
| Socket Contact Tin Crimp 12-14 AWG | |
| Socket Contact Tin Crimp 16-18 AWG | |
| TERM BLOCK HDR 11POS 5MM | |
| TERM BLOCK HDR 16POS 5MM | |
| TERM BLOCK PLUG 10POS 5MM | |
| TERM BLOCK PLUG 9POS 5.08MM | |
| Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG | |
| TERMINAL RT PIDG PEEK STRATO 10 | |
| TERMINAL RT PIDG PEEK STRATO 20 | |
| TERMINAL, PEEK PIDG STRATO, 14-1 |
| << Prev | Next >> |