Pomona Electronics Jacks, Plugs 1581-1

Description
Banana Jack Connector Standard Banana Turret Brown
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1079-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1079-ND
Jacks, Plugs 501-1079-ND
Banana Jack Connector Standard Banana Turret Brown

Banana Jack Connector Standard Banana Turret Brown

Buy Now Datasheet
Banana Jack, 15A, Turret, Brown; Gender Pomona - 99F4908 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Brown; Gender Pomona
99F4908
Banana Jack, 15A, Turret, Brown; Gender Pomona 99F4908
BANANA JACK, 15A, TURRET, BROWN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Product Range:1581 SeriesRoHS Compliant: Yes

BANANA JACK, 15A, TURRET, BROWN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Product Range:1581 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Banana Jack, 15A, Turret, Brown; Gender Pomona - 51X1911 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Brown; Gender Pomona
51X1911
Banana Jack, 15A, Turret, Brown; Gender Pomona 51X1911
BANANA JACK, 15A, TURRET, BROWN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, BROWN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1079-ND 99F4908
Product Name Jacks, Plugs Banana Jack, 15A, Turret, Brown; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details