"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
TERM BLOCK HDR 8POS VERT 5MM
Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.197 Pitch,PC TAIL Terminal
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1581840000-ND | 1581840000 | 11J7019 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Header Connector,pcb Mount,recept,8 Contacts,pin,0.197 Pitch,pc Tail Terminal Weidmuller |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 18.0 amps | 15.0 amps |