Ring Terminal Connector 10 Stud Circular 16-18 AWG Crimp
TERMINAL, RING TONGUE, #10, 16AWG, ORG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Product Range:PIDG STRATO-THERM Series; Insulator Colour:Orange RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A135139-ND | 07W9714 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, 16Awg, Org; Stud Size - Metric Te Connectivity |
| Mounting | Free Hanging (In-Line) |