TE Connectivity D-Shaped Connectors 1-5750913-7

Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ] Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ] Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-5750913-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-5750913-7
D-Shaped Connectors 1-5750913-7
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ] Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Polyester
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ]
  • Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1-5750913-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-5750913-7
D-Sub Connectors 1-5750913-7
68 50SR CABLE CONN KIT

68 50SR CABLE CONN KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-5750913-7
D-Sub Connectors 1-5750913-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-1-5750913-7
Electronic Connector 438-1-5750913-7
SCSI Connector, 68 Pos, 1.27mm Pitch, IDC, RA, Male, Shielded Product overview: 1-5750913-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1-5750913-7 can be used for catalog matching and distributor lookup.

SCSI Connector, 68 Pos, 1.27mm Pitch, IDC, RA, Male, Shielded Product overview: 1-5750913-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1-5750913-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A31787-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31787-ND
D-Sub Connector Assemblies A31787-ND
68 Position D-Type Plug, Male Pins Connector

68 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 42K6551 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
42K6551
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 42K6551
SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite, Amplimite 0.050 Series, Plug, 68, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity - 40Y2840 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite, Amplimite 0.050 Series, Plug, 68, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity
40Y2840
D Sub Connector, Amplimite, Amplimite 0.050 Series, Plug, 68, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity 40Y2840
D Sub Connector, Amplimite, Amplimite 0.050 Series, Plug, 68, Steel, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite, Amplimite 0.050 Series, Plug, 68, Steel, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5750913-7 1-5750913-7 438-1-5750913-7 A31787-ND 42K6551 40Y2840
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite, Amplimite 0.050 Series, Plug, 68, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218441-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1-1589797-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Free Hanging, Panel Mount - A3052-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers