TE Connectivity D-Shaped Connectors 1-5750913-5

Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ] Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ] Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-5750913-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-5750913-5
D-Shaped Connectors 1-5750913-5
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ] Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Polyester
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .79 MM  [.031 INCH ]
  • Compatible Insulation Diameter Range : .74 - .79 MM  [.029 - .031 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-1-5750913-5
Electronic Connector 438-1-5750913-5
SCSI Connector, 50 Pos, 1.27mm Pitch, IDC, RA Cable Mount Product overview: 1-5750913-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1-5750913-5 can be used for catalog matching and distributor lookup.

SCSI Connector, 50 Pos, 1.27mm Pitch, IDC, RA Cable Mount Product overview: 1-5750913-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1-5750913-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333163-1-5750913-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333163-1-5750913-5
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333163-1-5750913-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333163-1-5750913-5 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Bulk Number of Positions: 50 Color: Gray Features: Shielded, Terminating Cover Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: IDC, Discrete Wire Contact Finish: Gold Contact Material: Phosphor Bronze Connector Style: D-Type Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 13 Mounting: Free Hanging (In-Line) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polyester Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A31785,157509135,-1- 5750913-5-SI Base Product Number: 5750913 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333163-1-5750913-5
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Bulk
Number of Positions: 50
Color: Gray
Features: Shielded, Terminating Cover
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Discrete Wire
Contact Finish: Gold
Contact Material: Phosphor Bronze
Connector Style: D-Type
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 13
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polyester
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A31785,157509135,-1-5750913-5-SI
Base Product Number: 5750913
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D-Sub Connector Assemblies - A31785-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31785-ND
D-Sub Connector Assemblies A31785-ND
50 Position D-Type Plug, Male Pins Connector

50 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 1-5750913-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-5750913-5
D-Sub Connectors 1-5750913-5
50 50SR CABLE CONN KIT

50 50SR CABLE CONN KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-5750913-5
D-Sub Connectors 1-5750913-5
D-Sub Connectors

D-Sub Connectors

Buy Now
50 50Sr Cable Conn Kit Rohs Compliant Amp - Te Connectivity - 78R4056 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Cable Conn Kit Rohs Compliant Amp - Te Connectivity
78R4056
50 50Sr Cable Conn Kit Rohs Compliant Amp - Te Connectivity 78R4056
50 50SR CABLE CONN KIT ROHS COMPLIANT: YES

50 50SR CABLE CONN KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5750913-5 438-1-5750913-5 1333163-1-5750913-5 A31785-ND 1-5750913-5 78R4056
Product Name D-Shaped Connectors Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies D-Sub Connectors 50 50Sr Cable Conn Kit Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC, Discrete Wire
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102159-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers