TE Connectivity Ring Connectors 1577621-1

Description
Ring Terminal Connector 10 Stud Circular 22-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A128070-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128070-ND
Ring Connectors A128070-ND
Ring Terminal Connector 10 Stud Circular 22-24 AWG Crimp

Ring Terminal Connector 10 Stud Circular 22-24 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 22Awg, Brown; Stud Size - Metric Te Connectivity - 17AH9868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 22Awg, Brown; Stud Size - Metric Te Connectivity
17AH9868
Terminal, Ring Tongue, #10, 22Awg, Brown; Stud Size - Metric Te Connectivity 17AH9868
TERMINAL, RING TONGUE, #10, 22AWG, BROWN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:-; Insulator Colour:Brown; Insulator Material:PEEK (Polyetheretherketon e) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 22AWG, BROWN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:-; Insulator Colour:Brown; Insulator Material:PEEK (Polyetheretherketone) RoHS Compliant: Yes

Supplier's Site
Terminal Rt Pidg Peek Strato 24-22 Awg Te Connectivity - 97X5677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Rt Pidg Peek Strato 24-22 Awg Te Connectivity
97X5677
Terminal Rt Pidg Peek Strato 24-22 Awg Te Connectivity 97X5677
TERMINAL RT PIDG PEEK STRATO 24-22 AWG

TERMINAL RT PIDG PEEK STRATO 24-22 AWG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128070-ND 17AH9868 97X5677
Product Name Ring Connectors Terminal, Ring Tongue, #10, 22Awg, Brown; Stud Size - Metric Te Connectivity Terminal Rt Pidg Peek Strato 24-22 Awg Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details