Pomona Electronics Jacks, Plugs 1581-5

Description
Banana Jack Connector Standard Banana Turret Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1083-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1083-ND
Jacks, Plugs 501-1083-ND
Banana Jack Connector Standard Banana Turret Green

Banana Jack Connector Standard Banana Turret Green

Buy Now Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197843
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197843
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site
Jacks, Plugs - 1581-5 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1581-5
Jacks, Plugs 1581-5
CONN BANANA JACK TURRET GREEN

CONN BANANA JACK TURRET GREEN

Supplier's Site Datasheet
Panel Mount Banana Jack, 15A, Turret, Green; Gender Pomona - 94F1564 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Banana Jack, 15A, Turret, Green; Gender Pomona
94F1564
Panel Mount Banana Jack, 15A, Turret, Green; Gender Pomona 94F1564
PANEL MOUNT BANANA JACK, 15A, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

PANEL MOUNT BANANA JACK, 15A, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1083-ND 70197843 1581-5 94F1564
Product Name Jacks, Plugs Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate Jacks, Plugs Panel Mount Banana Jack, 15A, Turret, Green; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products