The Connector, Header, 4P+16S, 2.54/1.27Mm from HARTING is a hybrid male connector designed for surface mount applications. It features 20 contacts, comprising 4 power contacts and 16 signal contacts, with a contact spacing of 1.27 mm and 2.54 mm. The connector has a stacking height of 3.25 mm and is suitable for reflow soldering termination. This product is rated for a maximum voltage of 50 V AC and 120 V DC, with a rated impulse voltage of 1.5 kV. It has an insulation resistance greater than 10^10 Ω and a contact resistance of 25 mΩ or less. The connector can withstand temperatures ranging from -55 °C to +125 °C and is rated for at least 500 mating cycles. The materials used include a liquid crystal polymer for the insert and copper alloy for the contacts, which are finished with gold over palladium/nickel on the mating side and tin plating on the termination side. The connector is packaged in reels of 280 pieces and complies with RoHS standards.
Connector Header Surface Mount 20 (16 + 4 Power) position
Connector Header Surface Mount 20 (16 + 4 Power) position
Connector Header Surface Mount 20 (16 + 4 Power) position
CONNECTOR, HEADER, 4P+16S, 2.54/1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-15724162601000TR-ND | 26AJ4975 |
| Product Name | Headers, Male Pins | Connector, Header, 4P+16S, 2.54/1.27Mm; Connector Systems Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 50 to 120 volts |